onsemi Integrated Circuits (ICs) - Memory CAT25C64V

Description
Win Source Part Number: 1036138-CAT25C64V Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAT25C128S; CAT25C64S; CAT25C128V-1.8; 93LC46B-I/SN; 93LC56B-I/SN; 93LC46A-I/SN; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: 2156-CAT25C64V,CATCA TCAT25C64V
Request a Quote Datasheet
Description
Win Source Part Number: 1036138-CAT25C64V Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAT25C128S; CAT25C64S; CAT25C128V-1.8; 93LC46B-I/SN; 93LC56B-I/SN; 93LC46A-I/SN; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: 2156-CAT25C64V,CATCA TCAT25C64V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1036138-CAT25C64V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1036138-CAT25C64V
Integrated Circuits (ICs) - Memory 1036138-CAT25C64V
Win Source Part Number: 1036138-CAT25C64V Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAT25C128S; CAT25C64S; CAT25C128V-1.8; 93LC46B-I/SN; 93LC56B-I/SN; 93LC46A-I/SN; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: 2156-CAT25C64V,CATCA TCAT25C64V

Win Source Part Number: 1036138-CAT25C64V
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): CAT25C128S; CAT25C64S; CAT25C128V-1.8; 93LC46B-I/SN; 93LC56B-I/SN; 93LC46A-I/SN;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: 2156-CAT25C64V,CATCATCAT25C64V

Buy Now Datasheet
Memory - CAT25C64V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 5 MHz 100 ns 8-SOIC

EEPROM Memory IC 64Kbit SPI 5 MHz 100 ns 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1036138-CAT25C64V CAT25C64V
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24CS08-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 520366231296 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers