onsemi Memory - CAT25C32VI CAT25C32VI

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051135-CAT25C32VI Mounting: SMD (SMT) Frequency: 3 MHz Operating Supply Voltage: 5 V Memory Size: 4 kB Interface: SPI, Serial Access Time: 250 ns Density: 32 kb Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 10 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051135-CAT25C32VI Mounting: SMD (SMT) Frequency: 3 MHz Operating Supply Voltage: 5 V Memory Size: 4 kB Interface: SPI, Serial Access Time: 250 ns Density: 32 kb Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 10 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25C32VI - 1051135-CAT25C32VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25C32VI
1051135-CAT25C32VI
Memory - CAT25C32VI 1051135-CAT25C32VI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051135-CAT25C32VI Mounting: SMD (SMT) Frequency: 3 MHz Operating Supply Voltage: 5 V Memory Size: 4 kB Interface: SPI, Serial Access Time: 250 ns Density: 32 kb Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 10 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051135-CAT25C32VI
Mounting: SMD (SMT)
Frequency: 3 MHz
Operating Supply Voltage: 5 V
Memory Size: 4 kB
Interface: SPI, Serial
Access Time: 250 ns
Density: 32 kb
Number of Pins: 8
Categories: Memory
Case / Package: SOIC
Max Frequency: 3 MHz
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 10 mA

Buy Now
Memory IC and Storage Component - 2020-CAT25C32VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT25C32VI
Memory IC and Storage Component 2020-CAT25C32VI
Product overview: CAT25C32VI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C32VI can be used for catalog matching and distributor lookup.

Product overview: CAT25C32VI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C32VI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051135-CAT25C32VI 2020-CAT25C32VI
Product Name Memory - CAT25C32VI Memory IC and Storage Component
Access Time 250 ns 250 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32 kbits 32 kbits
Package Type SOIC; SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details