onsemi Memory - CAT25C16SE CAT25C16SE

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991827-CAT25C16SE Mounting: SMD (SMT) Memory Size: 2 kB Interface: SPI Access Time: 75 ns Categories: Memory Case / Package: SOIC Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991827-CAT25C16SE Mounting: SMD (SMT) Memory Size: 2 kB Interface: SPI Access Time: 75 ns Categories: Memory Case / Package: SOIC Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25C16SE - 991827-CAT25C16SE - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25C16SE
991827-CAT25C16SE
Memory - CAT25C16SE 991827-CAT25C16SE
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991827-CAT25C16SE Mounting: SMD (SMT) Memory Size: 2 kB Interface: SPI Access Time: 75 ns Categories: Memory Case / Package: SOIC Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991827-CAT25C16SE
Mounting: SMD (SMT)
Memory Size: 2 kB
Interface: SPI
Access Time: 75 ns
Categories: Memory
Case / Package: SOIC
Max Frequency: 5 MHz
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT25C16SE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT25C16SE
Memory IC and Storage Component 2020-CAT25C16SE
Product overview: CAT25C16SE from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C16SE can be used for catalog matching and distributor lookup.

Product overview: CAT25C16SE from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C16SE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 991827-CAT25C16SE 2020-CAT25C16SE
Product Name Memory - CAT25C16SE Memory IC and Storage Component
Access Time 75 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 273503-002 09 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers