onsemi Memory - EEPROM - CAT25C128XI CAT25C128XI

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051132-CAT25C128XI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 16 kB Interface: SPI Access Time: 250 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051132-CAT25C128XI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 16 kB Interface: SPI Access Time: 250 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25C128XI - 1051132-CAT25C128XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C128XI
1051132-CAT25C128XI
Memory - EEPROM - CAT25C128XI 1051132-CAT25C128XI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051132-CAT25C128XI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 16 kB Interface: SPI Access Time: 250 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051132-CAT25C128XI
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 16 kB
Interface: SPI
Access Time: 250 ns
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 3 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now
3.3V 5V SOIC Memory IC and Storage Component - 774-CAT25C128XI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V SOIC Memory IC and Storage Component
774-CAT25C128XI
3.3V 5V SOIC Memory IC and Storage Component 774-CAT25C128XI
EEPROM Serial-SPI 128K-bit 16K x 8 3.3V/5V 8-Pin SOIC EIAJ Product overview: CAT25C128XI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128XI can be used for catalog matching and distributor lookup.

EEPROM Serial-SPI 128K-bit 16K x 8 3.3V/5V 8-Pin SOIC EIAJ Product overview: CAT25C128XI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128XI can be used for catalog matching and distributor lookup.

Supplier's Site
 - CAT25C128XI - Rochester Electronics
Newburyport, MA, United States
128-KBit SPI Serial EEPROM

128-KBit SPI Serial EEPROM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1051132-CAT25C128XI 774-CAT25C128XI CAT25C128XI
Product Name Memory - EEPROM - CAT25C128XI 3.3V 5V SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details