onsemi Memory CAT25C128VI-GT3

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25C128VI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - CAT25C128VI-GT3 - 118585-CAT25C128VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C128VI-GT3
118585-CAT25C128VI-GT3
Memory - EEPROM - CAT25C128VI-GT3 118585-CAT25C128VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 118585-CAT25C128VI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 118585-CAT25C128VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-CAT25C128VI-GT3
5MHZ Memory IC and Storage Component 774-CAT25C128VI-GT3
IC EEPROM 128K SPI 5MHZ 8SOIC Product overview: CAT25C128VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128VI-GT3 can be used for catalog matching and distributor lookup.

IC EEPROM 128K SPI 5MHZ 8SOIC Product overview: CAT25C128VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT25C128VI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 16KX8, Serial, CMOS, PDSO8

EEPROM, 16KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25C128VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25C128VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25C128VI-GT3
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site
Memory - CAT25C128VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25C128VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 3 MHz 250 ns 8-SOIC

EEPROM Memory IC 128Kbit SPI 3 MHz 250 ns 8-SOIC

Buy Now
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25C128VI-GT3TR-ND 118585-CAT25C128VI-GT3 774-CAT25C128VI-GT3 CAT25C128VI-GT3 CAT25C128VI-GT3 CAT25C128VI-GT3 CAT25C128VI-GT3 CAT25C128VI-GT3
Product Name Memory Memory - EEPROM - CAT25C128VI-GT3 5MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM, , Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 2.5V Surface Mount 1.8V ~ 5.5V 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4099-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details