onsemi 5MHZ Memory IC and Storage Component CAT25C128LI-G

Description
IC EEPROM 128KBIT SPI 5MHZ 8DIP Product overview: CAT25C128LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128LI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 128KBIT SPI 5MHZ 8DIP Product overview: CAT25C128LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128LI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-CAT25C128LI-G
5MHZ Memory IC and Storage Component 774-CAT25C128LI-G
IC EEPROM 128KBIT SPI 5MHZ 8DIP Product overview: CAT25C128LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128LI-G can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 5MHZ 8DIP Product overview: CAT25C128LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C128LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25C128LI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - CAT25C128LI-G - 771161-CAT25C128LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C128LI-G
771161-CAT25C128LI-G
Memory - EEPROM - CAT25C128LI-G 771161-CAT25C128LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 771161-CAT25C128LI-G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Part Status: Obsolete(EOL) Family Name: CAT25C128 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): AT25128-10PA-2.7; AT25128A-10PA-2.7C; 25LC128-E/P; AT25128-10PA-2.7C; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 771161-CAT25C128LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Part Status: Obsolete(EOL)
Family Name: CAT25C128
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AT25128-10PA-2.7; AT25128A-10PA-2.7C; 25LC128-E/P; AT25128-10PA-2.7C;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25C128LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25C128LI-G
Integrated Circuits (ICs) - Memory - Memory CAT25C128LI-G
IC EEPROM 128KBIT SPI 5MHZ 8DIP

IC EEPROM 128KBIT SPI 5MHZ 8DIP

Supplier's Site
IC EEPROM 128KBIT SPI 5MHZ 8DIP

IC EEPROM 128KBIT SPI 5MHZ 8DIP

Supplier's Site Datasheet
Memory - CAT25C128LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 5 MHz 8-PDIP

EEPROM Memory IC 128Kbit SPI 5 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT25C128LI-G CAT25C128LI-G-ND 771161-CAT25C128LI-G CAT25C128LI-G CAT25C128LI-G CAT25C128LI-G
Product Name 5MHZ Memory IC and Storage Component Memory Memory - EEPROM - CAT25C128LI-G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24HC02BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 593995-002-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers