onsemi Memory CAT25C08VGI

Description
EEPROM Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Description
EEPROM Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT25C08VGI is an 8K-bit SPI Serial CMOS EEPROM from Quarktwin Technology Ltd., designed for low power consumption and high reliability. It operates within a voltage range of 1.8 to 6.0 volts and supports SPI communication at speeds up to 10 MHz. The device features a 32-byte page write buffer, allowing for efficient data writing. It includes hardware and software write protection mechanisms, as well as block write protection, which can safeguard portions of the EEPROM array. This memory IC is suitable for various applications, including commercial, industrial, and automotive environments, with operating temperature ranges extending from -40°C to +125°C. The CAT25C08VGI boasts a high endurance rating of 1,000,000 program/erase cycles and a data retention period of up to 100 years. It is available in multiple package types, including 8-pin SOIC and TSSOP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The CAT25C08VGI is an 8K-bit SPI Serial CMOS EEPROM from Quarktwin Technology Ltd., designed for low power consumption and high reliability. It operates within a voltage range of 1.8 to 6.0 volts and supports SPI communication at speeds up to 10 MHz. The device features a 32-byte page write buffer, allowing for efficient data writing. It includes hardware and software write protection mechanisms, as well as block write protection, which can safeguard portions of the EEPROM array. This memory IC is suitable for various applications, including commercial, industrial, and automotive environments, with operating temperature ranges extending from -40°C to +125°C. The CAT25C08VGI boasts a high endurance rating of 1,000,000 program/erase cycles and a data retention period of up to 100 years. It is available in multiple package types, including 8-pin SOIC and TSSOP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25C08VGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC

EEPROM Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25C08VGI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT25C08VGI
Integrated Circuits (ICs) - Memory - Memory CAT25C08VGI
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number CAT25C08VGI CAT25C08VGI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 40 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details