onsemi Memory - CAT25C08SI-TE13 CAT25C08SI-TE13

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158992-CAT25C08SI-T E13 Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158992-CAT25C08SI-T E13 Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25C08SI-TE13 - 1158992-CAT25C08SI-TE13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25C08SI-TE13
1158992-CAT25C08SI-TE13
Memory - CAT25C08SI-TE13 1158992-CAT25C08SI-TE13
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158992-CAT25C08SI-T E13 Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1158992-CAT25C08SI-TE13
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
10MHZ Memory IC and Storage Component - 774-CAT25C08SI-TE13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-CAT25C08SI-TE13
10MHZ Memory IC and Storage Component 774-CAT25C08SI-TE13
IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: CAT25C08SI-TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C08SI-TE13 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: CAT25C08SI-TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C08SI-TE13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25C08SI-TE13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT25C08SI-TE13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT25C08SI-TE13
Integrated Circuits (ICs) - Memory CAT25C08SI-TE13
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1158992-CAT25C08SI-TE13 774-CAT25C08SI-TE13 CAT25C08SI-TE13 CAT25C08SI-TE13
Product Name Memory - CAT25C08SI-TE13 10MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details