EEPROM, 256X8, Serial, CMOS, PDSO8
IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: CAT25C02SE from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C02SE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1051130-CAT25C02SE
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 40 ns
Voltage - Supply: 2.5V ~ 6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: 2156-CAT25C02SE-488
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 2Kbit SPI 10 MHz 40 ns 8-SOIC
EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT25C02SE | 774-CAT25C02SE | 1051130-CAT25C02SE | CAT25C02SE | CAT25C02SE | CAT25C02SE |
| Product Name | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | |||||
| Package Type | SOIC; SOIC8 | SOIC; Bulk | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Access Time | 40 ns | 40 ns | 40 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns |