EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.12x2.04)
IC SPI BUS SERIAL EEPROM, Programmable ROM Product overview: CAT25AM02C8CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25AM02C8CTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354640-CAT25AM02C8C
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Active
Package / Case: 8-XFBGA, WLCSP
Supplier Device Package: 8-WLCSP (3.12x2.04)
Base Product Number: CAT25AM02
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: 3A991B1B1
Voltage - Supply: 1.6V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 2Mbit
Memory Organization: 256K x 8
Memory Interface: SPI
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 10ms
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP
EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP (3.12x2.04)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT25AM02C8CTR-ND | 774-CAT25AM02C8CTR | 1354640-CAT25AM02C8CTR | CAT25AM02C8CTR | CAT25AM02C8CTR | CAT25AM02C8CTR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | 8-XFBGA, WLCSP | BGA; 8-XFBGA, WLCSP |