EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.12x2.04)
EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP (3.12x2.04)
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT25AM02C8ATR-ND | CAT25AM02C8ATR | CAT25AM02C8ATR | CAT25AM02C8ATR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 8-XFBGA, WLCSP | BGA; 8-XFBGA, WLCSP |