onsemi Memory CAT25640YI-GT3

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25640YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25640YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25640YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - CAT25640YI-GT3 - 128608-CAT25640YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25640YI-GT3
128608-CAT25640YI-GT3
Memory - EEPROM - CAT25640YI-GT3 128608-CAT25640YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 128608-CAT25640YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 128608-CAT25640YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
64Kb Memory IC and Storage Component
774-CAT25640YI-GT3
64Kb Memory IC and Storage Component 774-CAT25640YI-GT3
64Kb EEPROM SPI Serial 75ns TSSOP8 SM Product overview: CAT25640YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640YI-GT3 can be used for catalog matching and distributor lookup.

64Kb EEPROM SPI Serial 75ns TSSOP8 SM Product overview: CAT25640YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25640YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25640YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25640YI-GT3
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - CAT25640YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 64Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi - 14AC3453 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi
14AC3453
Eeprom, 64Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi 14AC3453
EEPROM, 64KBIT, 10MHZ, SPI, TSSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 64KBIT, 10MHZ, SPI, TSSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25640YI-GT3OSCT-ND 128608-CAT25640YI-GT3 774-CAT25640YI-GT3 CAT25640YI-GT3 CAT25640YI-GT3 CAT25640YI-GT3 CAT25640YI-GT3 14AC3453
Product Name Memory Memory - EEPROM - CAT25640YI-GT3 64Kb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 64Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 5ms 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT28C256F-20FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 256 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 7GA6Y0060 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers