onsemi 64Kb 5MHz 5.5V DFN Memory IC and Storage Component CAT25640VP2I-GT3

Description
64Kb SPI EEPROM, 8KX8, 5MHz, DFN-8, 1.8-5.5V Product overview: CAT25640VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5MHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5MHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VP2I-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb SPI EEPROM, 8KX8, 5MHz, DFN-8, 1.8-5.5V Product overview: CAT25640VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5MHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5MHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VP2I-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64Kb 5MHz 5.5V DFN Memory IC and Storage Component
774-CAT25640VP2I-GT3
64Kb 5MHz 5.5V DFN Memory IC and Storage Component 774-CAT25640VP2I-GT3
64Kb SPI EEPROM, 8KX8, 5MHz, DFN-8, 1.8-5.5V Product overview: CAT25640VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5MHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5MHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VP2I-GT3 can be used for catalog matching and distributor lookup.

64Kb SPI EEPROM, 8KX8, 5MHz, DFN-8, 1.8-5.5V Product overview: CAT25640VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5MHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5MHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT25640VP2I-GT3 - 1027674-CAT25640VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25640VP2I-GT3
1027674-CAT25640VP2I-GT3
Memory - EEPROM - CAT25640VP2I-GT3 1027674-CAT25640VP2I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027674-CAT25640VP2I -GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027674-CAT25640VP2I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT25640VP2I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT25640VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25640VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25640VP2I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25640VP2I-GT3
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT25640VP2I-GT3 1027674-CAT25640VP2I-GT3 CAT25640VP2I-GT3-ND CAT25640VP2I-GT3 CAT25640VP2I-GT3 CAT25640VP2I-GT3
Product Name 64Kb 5MHz 5.5V DFN Memory IC and Storage Component Memory - EEPROM - CAT25640VP2I-GT3 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 75 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99320-E0474-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers