onsemi Memory - EEPROM - CAT25640VI-GT3 CAT25640VI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012644-CAT25640VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: CAT25640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95640-WMN3P/PC; M95640-WMN6TP/P; M95640-RMN6TG/PB; Introduction Date: May 18, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012644-CAT25640VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: CAT25640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95640-WMN3P/PC; M95640-WMN6TP/P; M95640-RMN6TG/PB; Introduction Date: May 18, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25640VI-GT3 - 012644-CAT25640VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25640VI-GT3
012644-CAT25640VI-GT3
Memory - EEPROM - CAT25640VI-GT3 012644-CAT25640VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012644-CAT25640VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: CAT25640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95640-WMN3P/PC; M95640-WMN6TP/P; M95640-RMN6TG/PB; Introduction Date: May 18, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012644-CAT25640VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Family Name: CAT25640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95640-WMN3P/PC; M95640-WMN6TP/P; M95640-RMN6TG/PB;
Introduction Date: May 18, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT25640VI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25640VI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25640VI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
64Kb 5.5V SOIC Memory IC and Storage Component
774-CAT25640VI-GT3
64Kb 5.5V SOIC Memory IC and Storage Component 774-CAT25640VI-GT3
64Kb EEPROM SPI Serial SOIC 8-Pin 75ns 5.5V Product overview: CAT25640VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VI-GT3 can be used for catalog matching and distributor lookup.

64Kb EEPROM SPI Serial SOIC 8-Pin 75ns 5.5V Product overview: CAT25640VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25640VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 08R5431 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
08R5431
Serial Eeprom, 64Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 08R5431
SERIAL EEPROM, 64KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 20Mhz, Soic-8; Memory Size Onsemi - 81Y5906 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 20Mhz, Soic-8; Memory Size Onsemi
81Y5906
Serial Eeprom, 2Kbit, 20Mhz, Soic-8; Memory Size Onsemi 81Y5906
SERIAL EEPROM, 2KBIT, 20MHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 20MHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25640VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25640VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25640VI-GT3
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012644-CAT25640VI-GT3 CAT25640VI-GT3OSTR-ND 774-CAT25640VI-GT3 CAT25640VI-GT3 CAT25640VI-GT3 CAT25640VI-GT3 08R5431 CAT25640VI-GT3
Product Name Memory - EEPROM - CAT25640VI-GT3 Memory 64Kb 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 64Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1779660 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C04LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details