Manufacturer: ON Semiconductor
Win Source Part Number: 914717-CAT25640VE-GT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
64Kbit Serial-SPI EEPROM, 8Kx8, 1.8-5.5V, 8-Pin SOIC N Product overview: CAT25640VE-GT3E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VE-GT3E can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT SPI 8SOIC
IC EEPROM 64KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 914717-CAT25640VE-GT3E | 774-CAT25640VE-GT3E | CAT25640VE-GT3E | CAT25640VE-GT3E | CAT25640VE-GT3E |
| Product Name | Memory - EEPROM - CAT25640VE-GT3E | 5.5V SOIC Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; FRAM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; SOIC N | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Data Retention | 100 years |