Manufacturer: ON Semiconductor
Win Source Part Number: 1027673-CAT25640LI-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Family Name: CAT25640
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95640-WBN3G; M95640-WBN6TP; M95640-WBN3TG; M95640-WBN3TP;
Introduction Date: May 18, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-PDIP
64Kb SPI EEPROM, 75ns Access, PDIP-8, 5V Product overview: CAT25640LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640LI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kbit SPI 20 MHz 8-PDIP
SERIAL EEPROM, 64KBIT, 5MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
IC EEPROM 64KBIT SPI 20MHZ 8DIP
IC EEPROM 64KBIT SPI 20MHZ 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1027673-CAT25640LI-G | CAT25640LI-GOS-ND | 774-CAT25640LI-G | CAT25640LI-G | 06R0627 | CAT25640LI-G | CAT25640LI-G |
| Product Name | Memory - EEPROM - CAT25640LI-G | Memory | 64Kb 5V Memory IC and Storage Component | Memory | Serial Eeprom, 64Kbit, 5Mhz, Dip-8; Memory Interface Type Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM, , Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | 1.8V | 1.8V ~ 5.5V | Through Hole | ||
| Access Time | 75 ns |