onsemi Memory CAT25512YI-GT3

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25512YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25512YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25512YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
512Kb 5.5V Memory IC and Storage Component
774-CAT25512YI-GT3
512Kb 5.5V Memory IC and Storage Component 774-CAT25512YI-GT3
512Kb SPI EEPROM, 20ns, 5.5V, TSSOP8 Product overview: CAT25512YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25512YI-GT3 can be used for catalog matching and distributor lookup.

512Kb SPI EEPROM, 20ns, 5.5V, TSSOP8 Product overview: CAT25512YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25512YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25512YI-GT3 - 1158986-CAT25512YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25512YI-GT3
1158986-CAT25512YI-GT3
Memory - CAT25512YI-GT3 1158986-CAT25512YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158986-CAT25512YI-G T3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1158986-CAT25512YI-GT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25512YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25512YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25512YI-GT3
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site
Serial Eeprom, 512Kbit, Tssop-8; Memory Size Onsemi - 81Y5905 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, Tssop-8; Memory Size Onsemi
81Y5905
Serial Eeprom, 512Kbit, Tssop-8; Memory Size Onsemi 81Y5905
SERIAL EEPROM, 512KBIT, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT25512YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 512Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25512YI-GT3OSTR-ND 774-CAT25512YI-GT3 1158986-CAT25512YI-GT3 CAT25512YI-GT3 CAT25512YI-GT3 81Y5905 CAT25512YI-GT3
Product Name Memory 512Kb 5.5V Memory IC and Storage Component Memory - CAT25512YI-GT3 Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 512Kbit, Tssop-8; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 Surface Mount 1.8V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details