onsemi Memory - EEPROM - CAT25512VI-GT3 CAT25512VI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1158985-CAT25512VI-G T3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Family Name: CAT25512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M95512-RMN4TP/K; M95512-RMN4P/K; M95512-RMN4TG/K; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1158985-CAT25512VI-G T3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Family Name: CAT25512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M95512-RMN4TP/K; M95512-RMN4P/K; M95512-RMN4TG/K; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25512VI-GT3 - 1158985-CAT25512VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25512VI-GT3
1158985-CAT25512VI-GT3
Memory - EEPROM - CAT25512VI-GT3 1158985-CAT25512VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158985-CAT25512VI-G T3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Family Name: CAT25512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M95512-RMN4TP/K; M95512-RMN4P/K; M95512-RMN4TG/K; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1158985-CAT25512VI-GT3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Family Name: CAT25512
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M95512-RMN4TP/K; M95512-RMN4P/K; M95512-RMN4TG/K;
Introduction Date: December 02, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
512Kb 20MHz 5.5V SOIC Memory IC and Storage Component
774-CAT25512VI-GT3
512Kb 20MHz 5.5V SOIC Memory IC and Storage Component 774-CAT25512VI-GT3
512Kb SPI EEPROM, SOIC-8, 20MHz, 1.8-5.5V, 20ns Access Product overview: CAT25512VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 20MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 20MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25512VI-GT3 can be used for catalog matching and distributor lookup.

512Kb SPI EEPROM, SOIC-8, 20MHz, 1.8-5.5V, 20ns Access Product overview: CAT25512VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 20MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 20MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25512VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25512VI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25512VI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25512VI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25512VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25512VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25512VI-GT3
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Onsemi - 81Y5904 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Onsemi
81Y5904
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Onsemi 81Y5904
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT25512VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1158985-CAT25512VI-GT3 774-CAT25512VI-GT3 CAT25512VI-GT3OSTR-ND CAT25512VI-GT3 CAT25512VI-GT3 CAT25512VI-GT3 81Y5904 CAT25512VI-GT3
Product Name Memory - EEPROM - CAT25512VI-GT3 512Kb 20MHz 5.5V SOIC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Onsemi Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details