Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051128-CAT25512LI-G
Number of Pins: 8
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
EEPROM Serial-SPI 512K-bit 64K x 8 2.5V 8-Pin PDIP Tube Product overview: CAT25512LI-G from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25512LI-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1051128-CAT25512LI-G | 774-CAT25512LI-G |
| Product Name | Memory - EEPROM - CAT25512LI-G | 2.5V Memory IC and Storage Component |
| Memory Category | EEPROM | EEPROM |