onsemi 32KB Memory IC and Storage Component CAT25320ZI-GT3

Description
IC EEPROM 32KB SER SPI 8MSOP Product overview: CAT25320ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25320ZI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KB SER SPI 8MSOP Product overview: CAT25320ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25320ZI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32KB Memory IC and Storage Component
774-CAT25320ZI-GT3
32KB Memory IC and Storage Component 774-CAT25320ZI-GT3
IC EEPROM 32KB SER SPI 8MSOP Product overview: CAT25320ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25320ZI-GT3 can be used for catalog matching and distributor lookup.

IC EEPROM 32KB SER SPI 8MSOP Product overview: CAT25320ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25320ZI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1155340-CAT25320ZI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1155340-CAT25320ZI-GT3
Integrated Circuits (ICs) - Memory 1155340-CAT25320ZI-GT3
Win Source Part Number: 1155340-CAT25320ZI-G T3 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-CAT25320ZI-GT3TR Product Status: Obsolete

Win Source Part Number: 1155340-CAT25320ZI-GT3
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-CAT25320ZI-GT3TR
Product Status: Obsolete

Buy Now
Memory - CAT25320ZI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
IC EEPROM 32KB SER SPI 8MSOP

IC EEPROM 32KB SER SPI 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25320ZI-GT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT25320ZI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25320ZI-GT3
IC EEPROM 32KB SER SPI 8MSOP

IC EEPROM 32KB SER SPI 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT25320ZI-GT3 1155340-CAT25320ZI-GT3 CAT25320ZI-GT3 CAT25320ZI-GT3 CAT25320ZI-GT3
Product Name 32KB Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details