onsemi Memory CAT25320VI-GT3

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25320VI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25320VI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25320VI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Memory IC and Storage Component
774-CAT25320VI-GT3
SOIC Memory IC and Storage Component 774-CAT25320VI-GT3
EEPROM Serial 32-Kb SPI, SOIC 8, 150 mils, 3000-REEL Product overview: CAT25320VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25320VI-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 32-Kb SPI, SOIC 8, 150 mils, 3000-REEL Product overview: CAT25320VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25320VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT25320VI-GT3 - 012643-CAT25320VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25320VI-GT3
012643-CAT25320VI-GT3
Memory - EEPROM - CAT25320VI-GT3 012643-CAT25320VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012643-CAT25320VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012643-CAT25320VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 7814904 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814904
EEPROM 7814904
EEPROM Serial-SPI 32K 4Kx8 2.5V/5V SOIC8

EEPROM Serial-SPI 32K 4Kx8 2.5V/5V SOIC8

Supplier's Site
EEPROM - 7814904P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814904P
EEPROM 7814904P
EEPROM Serial-SPI 32K 4Kx8 2.5V/5V SOIC8

EEPROM Serial-SPI 32K 4Kx8 2.5V/5V SOIC8

Supplier's Site
EEPROM - 1630895 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1630895
EEPROM 1630895
EEPROM Serial-SPI 32K 4Kx8 2.5V/5V SOIC8

EEPROM Serial-SPI 32K 4Kx8 2.5V/5V SOIC8

Supplier's Site
 - CAT25320VI-GT3 - Rochester Electronics
Newburyport, MA, United States
CAT25320 - 32-Kbit SPI Serial CMOS EEPROM

CAT25320 - 32-Kbit SPI Serial CMOS EEPROM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25320VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25320VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25320VI-GT3
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site
Serial Eeprom, 32Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 08R5430 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
08R5430
Serial Eeprom, 32Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 08R5430
SERIAL EEPROM, 32KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32K SPI 10MHZ 8SOIC - 598-CAT25320VI-GT3 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 32K SPI 10MHZ 8SOIC
598-CAT25320VI-GT3
IC EEPROM 32K SPI 10MHZ 8SOIC 598-CAT25320VI-GT3
IC EEPROM 32K SPI 10MHZ 8SOIC

IC EEPROM 32K SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT25320VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25320VI-GT3DKR-ND 774-CAT25320VI-GT3 012643-CAT25320VI-GT3 7814904 7814904P CAT25320VI-GT3 CAT25320VI-GT3 08R5430 598-CAT25320VI-GT3 CAT25320VI-GT3 CAT25320VI-GT3 CAT25320VI-GT3
Product Name Memory SOIC Memory IC and Storage Component Memory - EEPROM - CAT25320VI-GT3 EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 32Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi IC EEPROM 32K SPI 10MHZ 8SOIC Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; SOIC-8 SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V 5.5 v, 1.8 v -40degC ~ 85degC (TA) 5V; 5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details