onsemi EEPROM CAT25256YI-GT3

Description
EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8
Request a Quote Datasheet
Description
EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 7814907 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814907
EEPROM 7814907
EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8

EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8

Supplier's Site
EEPROM - 7814907P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814907P
EEPROM 7814907P
EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8

EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8

Supplier's Site
EEPROM - 1249968 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1249968
EEPROM 1249968
EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8

EEPROM Serial-SPI 256K 32Kx8 2.5V TSSOP8

Supplier's Site
Memory - EEPROM - CAT25256YI-GT3 - 1158984-CAT25256YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25256YI-GT3
1158984-CAT25256YI-GT3
Memory - EEPROM - CAT25256YI-GT3 1158984-CAT25256YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158984-CAT25256YI-G T3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Family Name: CAT25256 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): AT25256A-10TI-2.7; AT25256A-10TU-2.7; M95256-WDW6TP/K; Introduction Date: October 22, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1158984-CAT25256YI-GT3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Family Name: CAT25256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): AT25256A-10TI-2.7; AT25256A-10TU-2.7; M95256-WDW6TP/K;
Introduction Date: October 22, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT25256YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25256YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25256YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
256Kb 5.5V Memory IC and Storage Component
774-CAT25256YI-GT3
256Kb 5.5V Memory IC and Storage Component 774-CAT25256YI-GT3
256Kb SPI EEPROM, 75ns Access, 5.5V, TSSOP8 Product overview: CAT25256YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256YI-GT3 can be used for catalog matching and distributor lookup.

256Kb SPI EEPROM, 75ns Access, 5.5V, TSSOP8 Product overview: CAT25256YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, Tssop-8; Memory Size Onsemi - 81Y5903 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, Tssop-8; Memory Size Onsemi
81Y5903
Serial Eeprom, 256Kbit, Tssop-8; Memory Size Onsemi 81Y5903
SERIAL EEPROM, 256KBIT, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT25256YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25256YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25256YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25256YI-GT3
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7814907 7814907P 1158984-CAT25256YI-GT3 CAT25256YI-GT3OSDKR-ND 774-CAT25256YI-GT3 CAT25256YI-GT3 81Y5903 CAT25256YI-GT3 CAT25256YI-GT3 CAT25256YI-GT3
Product Name EEPROM EEPROM Memory - EEPROM - CAT25256YI-GT3 Memory 256Kb 5.5V Memory IC and Storage Component Memory Serial Eeprom, 256Kbit, Tssop-8; Memory Size Onsemi Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 40 ns 40 ns
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Number of Words 32 k
Bits per Word 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details