onsemi Memory CAT25256YI-G

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25256YI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25256YI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25256YI-G
Integrated Circuits (ICs) - Memory - Memory CAT25256YI-G
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site
Memory - CAT25256YI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 256K SPI 20MHZ 8TSSOP - 598-CAT25256YI-G - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K SPI 20MHZ 8TSSOP
598-CAT25256YI-G
IC EEPROM 256K SPI 20MHZ 8TSSOP 598-CAT25256YI-G
IC EEPROM 256K SPI 20MHZ 8TSSOP

IC EEPROM 256K SPI 20MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25256YI-G-ND CAT25256YI-G CAT25256YI-G CAT25256YI-G 598-CAT25256YI-G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC EEPROM 256K SPI 20MHZ 8TSSOP
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; 8-TSSOP (0.173, 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V 5V; 5V
Data Rate 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details