onsemi Memory - EEPROM - CAT25256XI CAT25256XI

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807804-CAT25256XI Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: CAT25256
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807804-CAT25256XI Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: CAT25256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25256XI - 807804-CAT25256XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25256XI
807804-CAT25256XI
Memory - EEPROM - CAT25256XI 807804-CAT25256XI
Manufacturer: ON Semiconductor Win Source Part Number: 807804-CAT25256XI Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: CAT25256

Manufacturer: ON Semiconductor
Win Source Part Number: 807804-CAT25256XI
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: CAT25256

Buy Now
Singapore, Singapore
256Kb 5MHz Memory IC and Storage Component
774-CAT25256XI
256Kb 5MHz Memory IC and Storage Component 774-CAT25256XI
256Kb EEPROM SPI 5MHz 8SOIC IC Product overview: CAT25256XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256XI can be used for catalog matching and distributor lookup.

256Kb EEPROM SPI 5MHz 8SOIC IC Product overview: CAT25256XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25256XIOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 256Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 06R0617 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
06R0617
Serial Eeprom, 256Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 06R0617
SERIAL EEPROM, 256KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25256XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25256XI
Integrated Circuits (ICs) - Memory - Memory CAT25256XI
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site
Memory - CAT25256XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 807804-CAT25256XI 774-CAT25256XI CAT25256XIOS-ND 06R0617 CAT25256XI CAT25256XI
Product Name Memory - EEPROM - CAT25256XI 256Kb 5MHz Memory IC and Storage Component Memory Serial Eeprom, 256Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details