Manufacturer: ON Semiconductor
Win Source Part Number: 1158983-CAT25256VE-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
EEPROM Serial 256-Kb SPI, SOIC 8, 150 mils, 3000-REEL Product overview: CAT25256VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256VE-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIC
IC EEPROM 256KB SER SPI 8SOIC
IC EEPROM 256KBIT SPI 8SOIC
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1158983-CAT25256VE-GT3 | 774-CAT25256VE-GT3 | 488-CAT25256VE-GT3TR-ND | CAT25256VE-GT3 | CAT25256VE-GT3 | CAT25256VE-GT3 |
| Product Name | Memory - CAT25256VE-GT3 | SOIC Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 75 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |