256Kb SPI EEPROM, 75ns, PDIP-8, 5V Product overview: CAT25256LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256LI-G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1158982-CAT25256LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Family Name: CAT25256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): M95256-BN6; M95256-BN6G; M95256-RBN3;
Introduction Date: October 22, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP
SERIAL EEPROM, 256KBIT, 5MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
IC EEPROM 256KBIT SPI 20MHZ 8DIP
EEPROM Memory IC 256Kbit SPI 20 MHz 8-PDIP
IC EEPROM 256KBIT SPI 20MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT25256LI-G | 1158982-CAT25256LI-G | CAT25256LI-G-ND | 06R0614 | CAT25256LI-G | CAT25256LI-G | CAT25256LI-G | CAT25256LI-G |
| Product Name | 256Kb 5V Memory IC and Storage Component | Memory - EEPROM - CAT25256LI-G | Memory | Serial Eeprom, 256Kbit, 5Mhz, Dip-8; Memory Interface Type Onsemi | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 75 ns | |||||||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |