onsemi 16Kb 10MHz 5.5V Memory IC and Storage Component CAT25160YI-GT3

Description
16Kb SPI EEPROM, 10MHz, 1.8-5.5V, TSSOP8 Product overview: CAT25160YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160YI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16Kb SPI EEPROM, 10MHz, 1.8-5.5V, TSSOP8 Product overview: CAT25160YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160YI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16Kb 10MHz 5.5V Memory IC and Storage Component
774-CAT25160YI-GT3
16Kb 10MHz 5.5V Memory IC and Storage Component 774-CAT25160YI-GT3
16Kb SPI EEPROM, 10MHz, 1.8-5.5V, TSSOP8 Product overview: CAT25160YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160YI-GT3 can be used for catalog matching and distributor lookup.

16Kb SPI EEPROM, 10MHz, 1.8-5.5V, TSSOP8 Product overview: CAT25160YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25160YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25160YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25160YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - CAT25160YI-GT3 - 1027667-CAT25160YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25160YI-GT3
1027667-CAT25160YI-GT3
Memory - EEPROM - CAT25160YI-GT3 1027667-CAT25160YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027667-CAT25160YI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1027667-CAT25160YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial

Buy Now Datasheet
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 5Mhz, Tssop-8; Memory Interface Type Onsemi - 08R5428 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 5Mhz, Tssop-8; Memory Interface Type Onsemi
08R5428
Serial Eeprom, 16Kbit, 5Mhz, Tssop-8; Memory Interface Type Onsemi 08R5428
SERIAL EEPROM, 16KBIT, 5MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 5MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Size Onsemi - 81Y5901 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Size Onsemi
81Y5901
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Size Onsemi 81Y5901
SERIAL EEPROM, 16KBIT, 10MHZ, TSSOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, TSSOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25160YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25160YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25160YI-GT3
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site
Memory - CAT25160YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT25160YI-GT3 CAT25160YI-GT3OSCT-ND 1027667-CAT25160YI-GT3 CAT25160YI-GT3 08R5428 CAT25160YI-GT3 CAT25160YI-GT3 CAT25160YI-GT3
Product Name 16Kb 10MHz 5.5V Memory IC and Storage Component Memory Memory - EEPROM - CAT25160YI-GT3 Memory Serial Eeprom, 16Kbit, 5Mhz, Tssop-8; Memory Interface Type Onsemi Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 40 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 520966231136 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C16YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details