onsemi Memory CAT25160VP2I-GT3

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25160VP2I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT25160VP2I-GT3 - 1158980-CAT25160VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25160VP2I-GT3
1158980-CAT25160VP2I-GT3
Memory - CAT25160VP2I-GT3 1158980-CAT25160VP2I-GT3
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158980-CAT25160VP2I -GT3 Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1158980-CAT25160VP2I-GT3
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
 - CAT25160VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDSO8

EEPROM, 2KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
 - CAT25160VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDSO8

EEPROM, 2KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
16Kb 10MHz 5.5V Memory IC and Storage Component
774-CAT25160VP2I-GT3
16Kb 10MHz 5.5V Memory IC and Storage Component 774-CAT25160VP2I-GT3
16Kb SPI EEPROM, 10MHz, 40ns Access, 1.8-5.5V, TDFN-8 Product overview: CAT25160VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160VP2I-GT3 can be used for catalog matching and distributor lookup.

16Kb SPI EEPROM, 10MHz, 40ns Access, 1.8-5.5V, TDFN-8 Product overview: CAT25160VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25160VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25160VP2I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25160VP2I-GT3
IC EEPROM 16KBIT SPI 10MHZ 8TDFN

IC EEPROM 16KBIT SPI 10MHZ 8TDFN

Supplier's Site
IC EEPROM 16KBIT SPI 10MHZ 8TDFN

IC EEPROM 16KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Memory - CAT25160VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25160VP2I-GT3-ND 1158980-CAT25160VP2I-GT3 CAT25160VP2I-GT3 774-CAT25160VP2I-GT3 CAT25160VP2I-GT3 CAT25160VP2I-GT3 CAT25160VP2I-GT3
Product Name Memory Memory - CAT25160VP2I-GT3 16Kb 10MHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad SOLCC8 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V Surface Mount 1.8V ~ 5.5V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers