onsemi Integrated Circuits (ICs) - Memory - Memory CAT25160VGI-26747

Description
Win Source Part Number: 1352294-CAT25160VGI- 26747 Category: Integrated Circuits (ICs) - Memory - Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Base Product Number: CAT25160 RoHS Status: Not applicable Memory Organization: 2K x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1352294-CAT25160VGI- 26747 Category: Integrated Circuits (ICs) - Memory - Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Base Product Number: CAT25160 RoHS Status: Not applicable Memory Organization: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1352294-CAT25160VGI-26747 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1352294-CAT25160VGI-26747
Integrated Circuits (ICs) - Memory - Memory 1352294-CAT25160VGI-26747
Win Source Part Number: 1352294-CAT25160VGI- 26747 Category: Integrated Circuits (ICs) - Memory - Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Base Product Number: CAT25160 RoHS Status: Not applicable Memory Organization: 2K x 8

Win Source Part Number: 1352294-CAT25160VGI-26747
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kbit
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Base Product Number: CAT25160
RoHS Status: Not applicable
Memory Organization: 2K x 8

Buy Now Datasheet
 - CAT25160VGI-26747 - Rochester Electronics
Newburyport, MA, United States
16-KBit SPI Serial EEPROM

16-KBit SPI Serial EEPROM

Supplier's Site Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-CAT25160VGI-26747
20MHZ Memory IC and Storage Component 774-CAT25160VGI-26747
IC EEPROM 16KBIT SPI 20MHZ 8SOIC Product overview: CAT25160VGI-26747 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160VGI-2674 7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 20MHZ 8SOIC Product overview: CAT25160VGI-26747 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160VGI-26747 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25160VGI-26747 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25160VGI-26747 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT25160VGI-26747
Integrated Circuits (ICs) - Memory - Memory CAT25160VGI-26747
IC EEPROM 16KBIT SPI 20MHZ 8SOIC

IC EEPROM 16KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1352294-CAT25160VGI-26747 CAT25160VGI-26747 774-CAT25160VGI-26747 CAT25160VGI-26747 CAT25160VGI-26747
Product Name Integrated Circuits (ICs) - Memory - Memory 20MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details