16Kb SPI EEPROM, 40ns Access, 1.8-5.5V, PDIP-8 Product overview: CAT25160LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25160LI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1158979-CAT25160LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: CAT25160
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): 25AA160D-E/P; 25AA160B-I/PG; 25AA160D-I/P;
Introduction Date: December 06, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
EEPROM, 2KX8, Serial, CMOS, PDIP8
IC EEPROM 16K SPI 20MHZ 8DIP
EEPROM Memory IC 16Kbit SPI 20 MHz 8-PDIP
IC EEPROM 16KBIT SPI 20MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT25160LI-G | CAT25160LI-G-ND | 1158979-CAT25160LI-G | CAT25160LI-G | 598-CAT25160LI-G | CAT25160LI-G | CAT25160LI-G |
| Product Name | 16Kb 5.5V Memory IC and Storage Component | Memory | Memory - EEPROM - CAT25160LI-G | IC EEPROM 16K SPI 20MHZ 8DIP | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 40 ns | 40 ns | |||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 128 kbits | 16 kbits | 16 kbits |