Manufacturer: ON Semiconductor
Win Source Part Number: 1027664-CAT25128XI-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
128Kb EEPROM SPI SOIC-8 75ns 5.5V 10MHz Product overview: CAT25128XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V, 10MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, 10MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25128XI-T2 can be used for catalog matching and distributor lookup.
IC EEPROM 128KBIT SPI 8SOIC
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC
IC EEPROM 128KBIT SPI 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1027664-CAT25128XI-T2 | CAT25128XI-T2OSCT-ND | 774-CAT25128XI-T2 | CAT25128XI-T2 | CAT25128XI-T2 | CAT25128XI-T2 |
| Product Name | Memory - EEPROM - CAT25128XI-T2 | Memory | 128Kb 5.5V 10MHz SOIC Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | Surface Mount | |
| Access Time | 40 ns |