onsemi Memory - EEPROM - CAT25128VI-GT3 CAT25128VI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 115878-CAT25128VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 115878-CAT25128VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25128VI-GT3 - 115878-CAT25128VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25128VI-GT3
115878-CAT25128VI-GT3
Memory - EEPROM - CAT25128VI-GT3 115878-CAT25128VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 115878-CAT25128VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 115878-CAT25128VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CAT25128VI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25128VI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25128VI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
128Kb SOIC Memory IC and Storage Component
774-CAT25128VI-GT3
128Kb SOIC Memory IC and Storage Component 774-CAT25128VI-GT3
128Kb EEPROM SPI Serial Memory, SOIC 8, 75ns Access Product overview: CAT25128VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25128VI-GT3 can be used for catalog matching and distributor lookup.

128Kb EEPROM SPI Serial Memory, SOIC 8, 75ns Access Product overview: CAT25128VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25128VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 7814869 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814869
EEPROM 7814869
EEPROM Serial-SPI 128K 16Kx8 2.5V/5V SO8

EEPROM Serial-SPI 128K 16Kx8 2.5V/5V SO8

Supplier's Site
EEPROM - 7814869P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814869P
EEPROM 7814869P
EEPROM Serial-SPI 128K 16Kx8 2.5V/5V SO8

EEPROM Serial-SPI 128K 16Kx8 2.5V/5V SO8

Supplier's Site
EEPROM - 1216322 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1216322
EEPROM 1216322
EEPROM Serial-SPI 128K 16Kx8 2.5V/5V SO8

EEPROM Serial-SPI 128K 16Kx8 2.5V/5V SO8

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT25128VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25128VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25128VI-GT3
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 08R5426 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
08R5426
Serial Eeprom, 128Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 08R5426
SERIAL EEPROM, 128KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 06R0602 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
06R0602
Serial Eeprom, 128Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 06R0602
SERIAL EEPROM, 128KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 128Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi - 58AC8578 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi
58AC8578
Eeprom, 128Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi 58AC8578
EEPROM, 128KBIT, 10MHZ, SPI, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 128KBIT, 10MHZ, SPI, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT25128VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - CAT25128VI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT25128VI-GT3
Memory >> EEPROM CAT25128VI-GT3
128Kbit SPI SOIC-8 EEPROM ROHS

128Kbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 115878-CAT25128VI-GT3 CAT25128VI-GT3OSDKR-ND 774-CAT25128VI-GT3 7814869 7814869P CAT25128VI-GT3 CAT25128VI-GT3 08R5426 CAT25128VI-GT3 CAT25128VI-GT3 CAT25128VI-GT3
Product Name Memory - EEPROM - CAT25128VI-GT3 Memory 128Kb SOIC Memory IC and Storage Component EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 128Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi Memory Memory Memory >> EEPROM
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.8 5.5 v, 1.8 v Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V~5.5V
Access Time 40 ns 140 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details