EEPROM Serial 128-Kb SPI, SOIC 8, 150 mils, 3000-REEL Product overview: CAT25128VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25128VE-GT3 can be used for catalog matching and distributor lookup.
128-KBit SPI Serial EEPROM
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1158976-CAT25128VE-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC EEPROM 128KBIT SPI 8SOIC
EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIC
IC EEPROM 128KB SER SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT25128VE-GT3 | CAT25128VE-GT3 | 488-CAT25128VE-GT3TR-ND | 1158976-CAT25128VE-GT3 | CAT25128VE-GT3 | CAT25128VE-GT3 | CAT25128VE-GT3 |
| Product Name | SOIC Memory IC and Storage Component | Memory | Memory - CAT25128VE-GT3 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Number of Words | 16384 k | ||||||
| Pins | 8 |