onsemi Memory CAT25128LI-G

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25128LI-GOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
 - CAT25128LI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 16KX8, Serial, CMOS, PDIP8

EEPROM, 16KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
 - CAT25128LI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 16KX8, Serial, CMOS, PDIP8

EEPROM, 16KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - EEPROM - CAT25128LI-G - 202204-CAT25128LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25128LI-G
202204-CAT25128LI-G
Memory - EEPROM - CAT25128LI-G 202204-CAT25128LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 202204-CAT25128LI-G Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202204-CAT25128LI-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
128Kb 5.5V Memory IC and Storage Component
774-CAT25128LI-G
128Kb 5.5V Memory IC and Storage Component 774-CAT25128LI-G
128Kb EEPROM SPI Serial Memory, PDIP-8, 5.5V Product overview: CAT25128LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25128LI-G can be used for catalog matching and distributor lookup.

128Kb EEPROM SPI Serial Memory, PDIP-8, 5.5V Product overview: CAT25128LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25128LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8DIP

IC EEPROM 128KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT25128LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT25128LI-G
Integrated Circuits (ICs) - Memory CAT25128LI-G
IC EEPROM 128KBIT SPI 20MHZ 8DIP

IC EEPROM 128KBIT SPI 20MHZ 8DIP

Supplier's Site
Memory - CAT25128LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 128Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Memory - CAT25128LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 128Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25128LI-GOS-ND CAT25128LI-G 202204-CAT25128LI-G 774-CAT25128LI-G CAT25128LI-G CAT25128LI-G CAT25128LI-G
Product Name Memory Memory - EEPROM - CAT25128LI-G 128Kb 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" SOP; SOP8 DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24MAC402-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details