EEPROM Serial 8-Kb SPI, SOIC 8, 150 mils, 3000-REEL Product overview: CAT25080VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25080VI-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 012637-CAT25080VI-GT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC EEPROM 8KBIT SPI 8SOIC
SERIAL EEPROM, 8KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM, 8KBIT, 10MHZ, SPI, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
IC EEPROM 8KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 8-SOIC
IC EEPROM 8KBIT SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT25080VI-GT3 | CAT25080VI-GT3OSCT-ND | 012637-CAT25080VI-GT3 | CAT25080VI-GT3 | 08R5424 | CAT25080VI-GT3 | CAT25080VI-GT3 | CAT25080VI-GT3 | CAT25080VI-GT3 |
| Product Name | SOIC Memory IC and Storage Component | Memory | Memory - EEPROM - CAT25080VI-GT3 | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 8Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi | Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 40 ns | ||||||||
| Data Retention | 100 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |