onsemi Memory CAT25080HU4I-GT3

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-UDFN-EP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-UDFN-EP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25080HU4I-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT25080HU4I-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT25080HU4I-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT25080HU4I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT25080HU4I-GT3
Memory IC and Storage Component 774-CAT25080HU4I-GT3
EEPROM Serial 8-Kb SPI, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT25080HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25080HU4I-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 8-Kb SPI, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT25080HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25080HU4I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT25080HU4I-GT3 - 1158974-CAT25080HU4I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25080HU4I-GT3
1158974-CAT25080HU4I-GT3
Memory - EEPROM - CAT25080HU4I-GT3 1158974-CAT25080HU4I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158974-CAT25080HU4I -GT3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UDFN-EP (2x3) Alternative Parts (Cross-Reference): M95080-MB6T/W; M95080-MB6; M95080-MB6TG; Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1158974-CAT25080HU4I-GT3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN-EP (2x3)
Alternative Parts (Cross-Reference): M95080-MB6T/W; M95080-MB6; M95080-MB6TG;
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8UDFN

IC EEPROM 8KBIT SPI 10MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25080HU4I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25080HU4I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25080HU4I-GT3
IC EEPROM 8KBIT SPI 8UDFN

IC EEPROM 8KBIT SPI 8UDFN

Supplier's Site
Memory - CAT25080HU4I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kbit SPI 8-UDFN-EP (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25080HU4I-GT3OSTR-ND 774-CAT25080HU4I-GT3 1158974-CAT25080HU4I-GT3 CAT25080HU4I-GT3 CAT25080HU4I-GT3 CAT25080HU4I-GT3
Product Name Memory Memory IC and Storage Component Memory - EEPROM - CAT25080HU4I-GT3 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V Surface Mount 1.8V ~ 5.5V
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details