EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-UDFN (2x2)
CAT25080 - 8-KBit SPI Serial EEPROM
8Kb SPI EEPROM, 5.5V, 40ns Access, UDFN8, SMT Product overview: CAT25080HU2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25080HU2I-GT3
IC EEPROM 8KBIT SPI 8UDFN
IC EEPROM 8KBIT SPI 10MHZ 8UDFN
EEPROM Memory IC 8Kbit SPI 8-UDFN (2x2)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT25080HU2I-GT3-ND | CAT25080HU2I-GT3 | 774-CAT25080HU2I-GT3 | CAT25080HU2I-GT3 | CAT25080HU2I-GT3 | CAT25080HU2I-GT3 |
| Product Name | Memory | 8Kb 5.5V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-UFDFN Exposed Pad | SOLCC8 | 8-UFDFN Exposed Pad | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | Surface Mount | 1.8V ~ 5.5V | ||
| Access Time | 40 ns |