Manufacturer: ON Semiconductor
Win Source Part Number: 1027660-CAT25040YI-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
4Kb EEPROM SPI, 75ns Access, 5MHz, TSSOP8, 1.8-5.5V Product overview: CAT25040YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25040YI-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 8-TSSOP
EEPROM Memory IC 4Kb (512 x 8) SPI 8-TSSOP
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP
SERIAL EEPROM, 4KBIT, 5MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 4KBIT SPI 20MHZ 8TSSOP
EEPROM Memory IC 4Kbit SPI 8-TSSOP
IC EEPROM 4KBIT SPI 20MHZ 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1027660-CAT25040YI-GT3 | 774-CAT25040YI-GT3 | CAT25040YI-GT3CT-ND | 08R5423 | CAT25040YI-GT3 | CAT25040YI-GT3 | CAT25040YI-GT3 |
| Product Name | Memory - EEPROM - CAT25040YI-GT3 | 4Kb 5MHz 5.5V Memory IC and Storage Component | Memory | Serial Eeprom, 4Kbit, 5Mhz, Tssop-8; Memory Interface Type Onsemi | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.8 V ~ 5.5 V | -3.3V; 1.8 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 8-TSSOP (0.173, 4.40mm Width) | ||
| Access Time | 40 ns |