4Kb EEPROM SPI Serial Memory, 5V, 1.8V, 75ns, TSSOP Product overview: CAT25040VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5V, 1.8V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5V, 1.8V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25040VP2I-GT3
Manufacturer: ON Semiconductor
Win Source Part Number: 1027659-CAT25040VP2I
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)
IC EEPROM 4KBIT SPI 8TDFN
IC EEPROM 4KBIT SPI 8TDFN
EEPROM Memory IC 4Kbit SPI 8-TDFN (2x3)
IC EEPROM 4KBIT SPI 10MHZ 8TDFN
IC EEPROM 4KBIT SPI 8TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT25040VP2I-GT3 | 1027659-CAT25040VP2I-GT3 | 488-CAT25040VP2I-GT3TR-ND | CAT25040VP2I-GT3 | CAT25040VP2I-GT3 | CAT25040VP2I-GT3 |
| Product Name | 4Kb 5V 1.8V TSSOP Memory IC and Storage Component | Memory - EEPROM - CAT25040VP2I-GT3 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 40 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits |