onsemi Memory CAT25040VI-GT3JN

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25040VI-GT3JNOSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
 - CAT25040VI-GT3JN - Rochester Electronics
Newburyport, MA, United States
CAT25040 - 4KB SPI Serial CMOS EEPROM

CAT25040 - 4KB SPI Serial CMOS EEPROM

Supplier's Site Datasheet
Singapore, Singapore
4KB Memory IC and Storage Component
774-CAT25040VI-GT3JN
4KB Memory IC and Storage Component 774-CAT25040VI-GT3JN
EEPROM 4KB SPI SER CMOS EEPROM Product overview: CAT25040VI-GT3JN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25040VI-GT3JN can be used for catalog matching and distributor lookup.

EEPROM 4KB SPI SER CMOS EEPROM Product overview: CAT25040VI-GT3JN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25040VI-GT3JN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT25040VI-GT3JN - 914712-CAT25040VI-GT3JN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25040VI-GT3JN
914712-CAT25040VI-GT3JN
Memory - EEPROM - CAT25040VI-GT3JN 914712-CAT25040VI-GT3JN
Manufacturer: ON Semiconductor Win Source Part Number: 914712-CAT25040VI-GT 3JN Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CAT25040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: CAT25040VI-GT3JNOSDK R, CAT25040VI-GT3JN-ND, CAT25040VI-GT3JNOSCT , CAT25040VI-GT3JNOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 914712-CAT25040VI-GT3JN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: CAT25040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAT25040VI-GT3JNOSDKR, CAT25040VI-GT3JN-ND, CAT25040VI-GT3JNOSCT, CAT25040VI-GT3JNOSTR

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT25040VI-GT3JN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Memory - CAT25040VI-GT3JN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 8-SOIC

EEPROM Memory IC 4Kbit SPI 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25040VI-GT3JN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25040VI-GT3JN
Integrated Circuits (ICs) - Memory - Memory CAT25040VI-GT3JN
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25040VI-GT3JNOSTR-ND CAT25040VI-GT3JN 774-CAT25040VI-GT3JN 914712-CAT25040VI-GT3JN CAT25040VI-GT3JN CAT25040VI-GT3JN CAT25040VI-GT3JN CAT25040VI-GT3JN
Product Name Memory 4KB Memory IC and Storage Component Memory - EEPROM - CAT25040VI-GT3JN Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 593995-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details