onsemi Memory - EEPROM - CAT25040VI-GT3 CAT25040VI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012636-CAT25040VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012636-CAT25040VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25040VI-GT3 - 012636-CAT25040VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25040VI-GT3
012636-CAT25040VI-GT3
Memory - EEPROM - CAT25040VI-GT3 012636-CAT25040VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012636-CAT25040VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012636-CAT25040VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4Kb 5MHz 1.8V SOIC Memory IC and Storage Component
774-CAT25040VI-GT3
4Kb 5MHz 1.8V SOIC Memory IC and Storage Component 774-CAT25040VI-GT3
4Kb EEPROM SPI Serial SOIC 8-Pin 5MHz 1.8V-5.5V Product overview: CAT25040VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5MHz, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5MHz, 1.8V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25040VI-GT3 can be used for catalog matching and distributor lookup.

4Kb EEPROM SPI Serial SOIC 8-Pin 5MHz 1.8V-5.5V Product overview: CAT25040VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5MHz, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5MHz, 1.8V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25040VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25040VI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25040VI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC

Buy Now Datasheet
Memory - CAT25040VI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25040VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25040VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25040VI-GT3
IC EEPROM 4KBIT SPI 8SOIC

IC EEPROM 4KBIT SPI 8SOIC

Supplier's Site
Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 08R5422 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
08R5422
Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 08R5422
SERIAL EEPROM, 4KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT25040VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 8-SOIC

EEPROM Memory IC 4Kbit SPI 8-SOIC

Buy Now Datasheet
Memory - CAT25040VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 8-SOIC

EEPROM Memory IC 4Kbit SPI 8-SOIC

Buy Now Datasheet
IC EEPROM 4K SPI 20MHZ 8SOIC - 598-CAT25040VI-GT3 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4K SPI 20MHZ 8SOIC
598-CAT25040VI-GT3
IC EEPROM 4K SPI 20MHZ 8SOIC 598-CAT25040VI-GT3
IC EEPROM 4K SPI 20MHZ 8SOIC

IC EEPROM 4K SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012636-CAT25040VI-GT3 774-CAT25040VI-GT3 CAT25040VI-GT3TR-ND CAT25040VI-GT3 CAT25040VI-GT3 CAT25040VI-GT3 08R5422 CAT25040VI-GT3 598-CAT25040VI-GT3
Product Name Memory - EEPROM - CAT25040VI-GT3 4Kb 5MHz 1.8V SOIC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi Memory IC EEPROM 4K SPI 20MHZ 8SOIC
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 5V; 5V
Access Time 40 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 585600-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details