onsemi Memory CAT25040VI-G

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25040VI-GOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25040VI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 8-SOIC

EEPROM Memory IC 4Kbit SPI 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25040VI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25040VI-G
Integrated Circuits (ICs) - Memory - Memory CAT25040VI-G
IC EEPROM 4KBIT SPI 8SOIC

IC EEPROM 4KBIT SPI 8SOIC

Supplier's Site
Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 06R0589 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
06R0589
Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 06R0589
SERIAL EEPROM, 4KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25040VI-GOS-ND CAT25040VI-G CAT25040VI-G 06R0589
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers