Manufacturer: ON Semiconductor
Win Source Part Number: 1158967-CAT25040LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Family Name: CAT25040
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AT25040A-10PI-2.7; AT25040A-10PA-5.0C; AT25040A-10PI-1.8;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
4Kb SPI EEPROM, PDIP-8, 5V, 75ns Access Product overview: CAT25040LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25040LI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 8-PDIP
IC EEPROM 4KBIT SPI 8DIP
EEPROM Memory IC 4Kbit SPI 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1158967-CAT25040LI-G | 774-CAT25040LI-G | CAT25040LI-GOS-ND | CAT25040LI-G | CAT25040LI-G |
| Product Name | Memory - EEPROM - CAT25040LI-G | 4Kb 5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM, , Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V | 1.8V ~ 5.5V | Through Hole | 1.8V ~ 5.5V |