EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TDFN (2x3)
IC EEPROM 2KBIT SPI 10MHZ 8TDFN
EEPROM, 2KBIT, 10MHZ, SPI, TDFN-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes
EEPROM Memory IC 2Kbit SPI 8-TDFN (2x3)
IC EEPROM 2KBIT SPI 10MHZ 8TDFN
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT25020VP2I-GT3-ND | CAT25020VP2I-GT3 | 03AJ0111 | CAT25020VP2I-GT3 | CAT25020VP2I-GT3 |
| Product Name | Memory | Memory | Eeprom, 2Kbit, 10Mhz, Spi, Tdfn-8; Memory Size Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WFDFN Exposed Pad | TDFN | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |