onsemi Memory CAT25020VI-GT3

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25020VI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25020VI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 8-SOIC

Buy Now Datasheet
Memory - CAT25020VI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - CAT25020VI-GT3 - 104667-CAT25020VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25020VI-GT3
104667-CAT25020VI-GT3
Memory - EEPROM - CAT25020VI-GT3 104667-CAT25020VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 104667-CAT25020VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 104667-CAT25020VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
2Kb 5MHz 5.5V SOIC Memory IC and Storage Component
774-CAT25020VI-GT3
2Kb 5MHz 5.5V SOIC Memory IC and Storage Component 774-CAT25020VI-GT3
2Kb EEPROM SPI Serial SOIC 8-Pin 5MHz 75ns 1.8-5.5V Product overview: CAT25020VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25020VI-GT3 can be used for catalog matching and distributor lookup.

2Kb EEPROM SPI Serial SOIC 8-Pin 5MHz 75ns 1.8-5.5V Product overview: CAT25020VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25020VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25020VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25020VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25020VI-GT3
IC EEPROM 2KBIT SPI 8SOIC

IC EEPROM 2KBIT SPI 8SOIC

Supplier's Site
Serial Eeprom, 2Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi - 08R5421 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi
08R5421
Serial Eeprom, 2Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi 08R5421
SERIAL EEPROM, 2KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Size Onsemi - 81Y5899 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Size Onsemi
81Y5899
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Size Onsemi 81Y5899
SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 20MHZ 8SOIC

IC EEPROM 2KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 20MHZ 8SOIC

IC EEPROM 2KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT25020VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 8-SOIC

EEPROM Memory IC 2Kbit SPI 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25020VI-GT3OSCT-ND 104667-CAT25020VI-GT3 774-CAT25020VI-GT3 CAT25020VI-GT3 08R5421 CAT25020VI-GT3 CAT25020VI-GT3 CAT25020VI-GT3
Product Name Memory Memory - EEPROM - CAT25020VI-GT3 2Kb 5MHz 5.5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 2Kbit, 5Mhz, Soic-8; Memory Interface Type Onsemi Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 1936360 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers