onsemi Memory CAT25020LI-G

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25020LI-GOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
 - CAT25020LI-G - Rochester Electronics
Newburyport, MA, United States
2K SPI Serial EEPROM

2K SPI Serial EEPROM

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 5Mhz, Dip-8; Memory Interface Type Onsemi - 06R0582 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 5Mhz, Dip-8; Memory Interface Type Onsemi
06R0582
Serial Eeprom, 2Kbit, 5Mhz, Dip-8; Memory Interface Type Onsemi 06R0582
SERIAL EEPROM, 2KBIT, 5MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 5MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25020LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25020LI-G
Integrated Circuits (ICs) - Memory - Memory CAT25020LI-G
IC EEPROM 2KBIT SPI 8DIP

IC EEPROM 2KBIT SPI 8DIP

Supplier's Site
Memory - CAT25020LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 8-PDIP

EEPROM Memory IC 2Kbit SPI 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25020LI-GOS-ND CAT25020LI-G 06R0582 CAT25020LI-G CAT25020LI-G
Product Name Memory Serial Eeprom, 2Kbit, 5Mhz, Dip-8; Memory Interface Type Onsemi Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP8 DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93C06E/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details