onsemi Memory CAT25010YI-GT3

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25010YI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25010YI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 8-TSSOP

Buy Now Datasheet
Memory - CAT25010YI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT25010YI-GT3 - 1158959-CAT25010YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25010YI-GT3
1158959-CAT25010YI-GT3
Memory - CAT25010YI-GT3 1158959-CAT25010YI-GT3
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158959-CAT25010YI-G T3 Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1158959-CAT25010YI-GT3
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1Kb 5MHz 5.5V Memory IC and Storage Component
774-CAT25010YI-GT3
1Kb 5MHz 5.5V Memory IC and Storage Component 774-CAT25010YI-GT3
1Kb SPI EEPROM, TSSOP8, 5MHz, 1.8-5.5V Product overview: CAT25010YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25010YI-GT3 can be used for catalog matching and distributor lookup.

1Kb SPI EEPROM, TSSOP8, 5MHz, 1.8-5.5V Product overview: CAT25010YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25010YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25010YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25010YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25010YI-GT3
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 1Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi - 03AJ0109 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi
03AJ0109
Eeprom, 1Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi 03AJ0109
EEPROM, 1KBIT, 10MHZ, SPI, TSSOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 1KBIT, 10MHZ, SPI, TSSOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT25010YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 8-TSSOP

EEPROM Memory IC 1Kbit SPI 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25010YI-GT3DKR-ND 1158959-CAT25010YI-GT3 774-CAT25010YI-GT3 CAT25010YI-GT3 CAT25010YI-GT3 CAT25010YI-GT3 03AJ0109 CAT25010YI-GT3
Product Name Memory Memory - CAT25010YI-GT3 1Kb 5MHz 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, 10Mhz, Spi, Tssop-8; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 28276183 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers