Manufacturer: ON Semiconductor
Win Source Part Number: 126552-CAT25010YI-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
EEPROM, 128X8, Serial, CMOS, PDSO8
1Kb SPI EEPROM, 5MHz, 75ns Access, TSSOP8, 1.8-5.5V Product overview: CAT25010YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25010YI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit SPI 8-TSSOP
CAT25010 - 1-KBIT SPI SERIAL EEP
IC EEPROM 1K SPI 20MHZ 8TSSOP
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP Tube
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 126552-CAT25010YI-G | CAT25010YI-G | 774-CAT25010YI-G | CAT25010YI-G | CAT25010YI-G | CAT25010YI-G | 598-CAT25010YI-G |
| Product Name | Memory - EEPROM - CAT25010YI-G | 1Kb 5MHz 5.5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP Tube | |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | SOP; SSOP; TSSOP; TSSOP8 | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SSOP; 8-TSSOP (0.173, 4.40mm Width) | ||
| Supply Voltage | 1.8 V ~ 5.5 V | -3.3V; 1.8 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 5V; 5V | ||
| Logic Family | CMOS | CMOS |