onsemi Memory CAT25010VP2I-GT3

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25010VP2I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
1Kb 5V Memory IC and Storage Component - 774-CAT25010VP2I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Kb 5V Memory IC and Storage Component
774-CAT25010VP2I-GT3
1Kb 5V Memory IC and Storage Component 774-CAT25010VP2I-GT3
1Kb SPI EEPROM, 128x8, 5V, 75ns, TDFN-8 Product overview: CAT25010VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25010VP2I-GT3 can be used for catalog matching and distributor lookup.

1Kb SPI EEPROM, 128x8, 5V, 75ns, TDFN-8 Product overview: CAT25010VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25010VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT25010VP2I-GT3 - 1158957-CAT25010VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25010VP2I-GT3
1158957-CAT25010VP2I-GT3
Memory - CAT25010VP2I-GT3 1158957-CAT25010VP2I-GT3
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158957-CAT25010VP2I -GT3 Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1158957-CAT25010VP2I-GT3
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
IC EEPROM 1KBIT SPI 10MHZ 8TDFN

IC EEPROM 1KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT25010VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT25010VP2I-GT3
Integrated Circuits (ICs) - Memory CAT25010VP2I-GT3
IC EEPROM 1KBIT SPI 10MHZ 8TDFN

IC EEPROM 1KBIT SPI 10MHZ 8TDFN

Supplier's Site
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R - 598-CAT25010VP2I-GT3 - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R
598-CAT25010VP2I-GT3
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R 598-CAT25010VP2I-GT3
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R

EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R

Supplier's Site
Eeprom, 1Kbit, 10Mhz, Spi, Tdfn-8; Memory Size Onsemi - 03AJ0108 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 10Mhz, Spi, Tdfn-8; Memory Size Onsemi
03AJ0108
Eeprom, 1Kbit, 10Mhz, Spi, Tdfn-8; Memory Size Onsemi 03AJ0108
EEPROM, 1KBIT, 10MHZ, SPI, TDFN-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes

EEPROM, 1KBIT, 10MHZ, SPI, TDFN-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Memory - CAT25010VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 8-TDFN (2x3)

EEPROM Memory IC 1Kbit SPI 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT25010VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 8-TDFN (2x3)

EEPROM Memory IC 1Kbit SPI 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25010VP2I-GT3-ND 774-CAT25010VP2I-GT3 1158957-CAT25010VP2I-GT3 CAT25010VP2I-GT3 CAT25010VP2I-GT3 598-CAT25010VP2I-GT3 03AJ0108 CAT25010VP2I-GT3
Product Name Memory 1Kb 5V Memory IC and Storage Component Memory - CAT25010VP2I-GT3 Memory Integrated Circuits (ICs) - Memory EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R Eeprom, 1Kbit, 10Mhz, Spi, Tdfn-8; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V 5V; 5V 1.8V ~ 5.5V
Access Time 75 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 520966230597 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT25160B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 80 ns
Density 16 kbits
View Details