1-kb SPI Serial CMOS EEPROM Memory, SOIC 8, 150 mils, 100-TUBE Product overview: CAT25010VI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25010VI-G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802936-CAT25010VI-G
Packaging: Tube
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 1Kbit SPI 8-SOIC
EEPROM Memory IC 1Kbit SPI 8-SOIC
EEPROM Memory IC 1Kbit SPI 8-SOIC
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
IC EEPROM 1K SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT25010VI-G | 802936-CAT25010VI-G | CAT25010VI-G-ND | CAT25010VI-G | CAT25010VI-G | CAT25010VI-G |
| Product Name | SOIC Memory IC and Storage Component | Memory - CAT25010VI-G | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 40 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |